Vishay Intertechnology, Inc. Through Hole Resistors CMF5043K200FHEB

Description
43.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
43.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF43.2KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF43.2KQFTR-ND
Through Hole Resistors CMF43.2KQFTR-ND
43.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 43.2K OHM 1/4W 1% AXIAL - CMF5043K200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/4W 1% AXIAL
CMF5043K200FHEB
RES 43.2K OHM 1/4W 1% AXIAL CMF5043K200FHEB
RES 43.2Kohm 1/4W 1% AXIAL

RES 43.2Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 43.2K 1% T-2 Eb E3 Vishay - 67P7430 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 43.2K 1% T-2 Eb E3 Vishay
67P7430
Cmf-50 43.2K 1% T-2 Eb E3 Vishay 67P7430
CMF-50 43.2K 1% T-2 EB e3

CMF-50 43.2K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF43.2KQFTR-ND CMF5043K200FHEB 67P7430
Product Name Through Hole Resistors RES 43.2K OHM 1/4W 1% AXIAL Cmf-50 43.2K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details