Vishay Precision Group Metal Film Resistors - CMF5043K000JKWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5043K000JKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5043K000JKWF
Metal Film Resistors - CMF5043K000JKWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-50 43K 5% T-1 Re5 Vishay - 67P7429 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 43K 5% T-1 Re5 Vishay
67P7429
Cmf-50 43K 5% T-1 Re5 Vishay 67P7429
CMF-50 43K 5% T-1 RE5

CMF-50 43K 5% T-1 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5043K000JKWF 67P7429
Product Name Metal Film Resistors - Cmf-50 43K 5% T-1 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details