Vishay Intertechnology, Inc. RES 432K OHM 1/4W 1% AXIAL CMF50432K00FHEK

Description
RES 432Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 432Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1/4W 1% AXIAL - CMF50432K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/4W 1% AXIAL
CMF50432K00FHEK
RES 432K OHM 1/4W 1% AXIAL CMF50432K00FHEK
RES 432Kohm 1/4W 1% AXIAL

RES 432Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50432K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50432K00FHEK-ND
Through Hole Resistors CMF50432K00FHEK-ND
432 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 432K 1% T-2 Ek E3 Vishay - 67P7449 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 432K 1% T-2 Ek E3 Vishay
67P7449
Cmf-50 432K 1% T-2 Ek E3 Vishay 67P7449
CMF-50 432K 1% T-2 EK e3

CMF-50 432K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50432K00FHEK CMF50432K00FHEK-ND 67P7449
Product Name RES 432K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 432K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers