RES 432Kohm 1% 50PPM 1/4W
432 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF50432K00FHEB | CMF432KQFTR-ND |
| Product Name | RES 432K OHM 1% 50PPM 1/4W | Through Hole Resistors |
| Resistance Range | 432000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |