Vishay Intertechnology, Inc. Through Hole Resistors CMF50430R00GKBF

Description
430 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
430 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50430R00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50430R00GKBF-ND
Through Hole Resistors CMF50430R00GKBF-ND
430 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

430 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50430R00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50430R00GKBF
Metal Film Resistors - CMF50430R00GKBF
Metal Film Resistors - Through Hole CMF-50 430 2% T-1 B14

Metal Film Resistors - Through Hole CMF-50 430 2% T-1 B14

Supplier's Site
Cmf-50 430 2% T-1 B14 Vishay - 67P7446 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 430 2% T-1 B14 Vishay
67P7446
Cmf-50 430 2% T-1 B14 Vishay 67P7446
CMF-50 430 2% T-1 B14

CMF-50 430 2% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50430R00GKBF-ND CMF50430R00GKBF 67P7446
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 430 2% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers