Vishay Intertechnology, Inc. Through Hole Resistors CMF50430R00FKEB

Description
430 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
430 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50430R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50430R00FKEB-ND
Through Hole Resistors CMF50430R00FKEB-ND
430 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

430 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 430 OHM 1/4W 1% AXIAL - CMF50430R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/4W 1% AXIAL
CMF50430R00FKEB
RES 430 OHM 1/4W 1% AXIAL CMF50430R00FKEB
RES 430ohm 1/4W 1% AXIAL

RES 430ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 430 1% T-1 Eb E3 Vishay - 67P7442 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 430 1% T-1 Eb E3 Vishay
67P7442
Cmf-50 430 1% T-1 Eb E3 Vishay 67P7442
CMF-50 430 1% T-1 EB e3

CMF-50 430 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50430R00FKEB-ND CMF50430R00FKEB 67P7442
Product Name Through Hole Resistors RES 430 OHM 1/4W 1% AXIAL Cmf-50 430 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details