Vishay Intertechnology, Inc. RES 430K OHM 1/4W 1% AXIAL CMF50430K00FHEK

Description
RES 430Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 430Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430K OHM 1/4W 1% AXIAL - CMF50430K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 1/4W 1% AXIAL
CMF50430K00FHEK
RES 430K OHM 1/4W 1% AXIAL CMF50430K00FHEK
RES 430Kohm 1/4W 1% AXIAL

RES 430Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50430K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50430K00FHEK-ND
Through Hole Resistors CMF50430K00FHEK-ND
430 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

430 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 430K 1% T-2 Ek E3 Vishay - 67P7441 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 430K 1% T-2 Ek E3 Vishay
67P7441
Cmf-50 430K 1% T-2 Ek E3 Vishay 67P7441
CMF-50 430K 1% T-2 EK e3

CMF-50 430K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50430K00FHEK CMF50430K00FHEK-ND 67P7441
Product Name RES 430K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 430K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 430000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers