Vishay Intertechnology, Inc. RES 42.2 OHM 1/4W 1% AXIAL CMF5042R200FHEK

Description
RES 42.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1/4W 1% AXIAL - CMF5042R200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1/4W 1% AXIAL
CMF5042R200FHEK
RES 42.2 OHM 1/4W 1% AXIAL CMF5042R200FHEK
RES 42.2ohm 1/4W 1% AXIAL

RES 42.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5042R200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5042R200FHEK-ND
Through Hole Resistors CMF5042R200FHEK-ND
42.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 42.2 1% T-2 Ek E3 Vishay - 67P7403 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 42.2 1% T-2 Ek E3 Vishay
67P7403
Cmf-50 42.2 1% T-2 Ek E3 Vishay 67P7403
CMF-50 42.2 1% T-2 EK e3

CMF-50 42.2 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5042R200FHEK CMF5042R200FHEK-ND 67P7403
Product Name RES 42.2 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 42.2 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers