Vishay Intertechnology, Inc. RES 42.2 OHM 1% 50PPM 1/4W CMF5042R200FHEB

Description
RES 42.2ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 42.2ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1% 50PPM 1/4W - CMF5042R200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1% 50PPM 1/4W
CMF5042R200FHEB
RES 42.2 OHM 1% 50PPM 1/4W CMF5042R200FHEB
RES 42.2ohm 1% 50PPM 1/4W

RES 42.2ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF42.2QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF42.2QFTR-ND
Through Hole Resistors CMF42.2QFTR-ND
42.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 42.2 1% T-2 Eb E3 Vishay - 67P7402 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 42.2 1% T-2 Eb E3 Vishay
67P7402
Cmf-50 42.2 1% T-2 Eb E3 Vishay 67P7402
CMF-50 42.2 1% T-2 EB e3

CMF-50 42.2 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5042R200FHEB CMF42.2QFTR-ND 67P7402
Product Name RES 42.2 OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 42.2 1% T-2 Eb E3 Vishay
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details