Vishay Intertechnology, Inc. Metal Film Resistors - CMF5042R200BEEK

Description
Metal Film Resistors - Through Hole CMF-50 42.2 .1% T-9 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 42.2 .1% T-9 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5042R200BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5042R200BEEK
Metal Film Resistors - CMF5042R200BEEK
Metal Film Resistors - Through Hole CMF-50 42.2 .1% T-9 EK e3

Metal Film Resistors - Through Hole CMF-50 42.2 .1% T-9 EK e3

Supplier's Site
Through Hole Resistors - CMF5042R200BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5042R200BEEK-ND
Through Hole Resistors CMF5042R200BEEK-ND
42.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 42.2 .1% T-9 Ek E3 Vishay - 67P7401 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 42.2 .1% T-9 Ek E3 Vishay
67P7401
Cmf-50 42.2 .1% T-9 Ek E3 Vishay 67P7401
CMF-50 42.2 .1% T-9 EK e3

CMF-50 42.2 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5042R200BEEK CMF5042R200BEEK-ND 67P7401
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 42.2 .1% T-9 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details