Vishay Intertechnology, Inc. RES 427K OHM 1/4W .1% AXIAL CMF50427K00BHEB

Description
RES 427Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 427Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 427K OHM 1/4W .1% AXIAL - CMF50427K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 427K OHM 1/4W .1% AXIAL
CMF50427K00BHEB
RES 427K OHM 1/4W .1% AXIAL CMF50427K00BHEB
RES 427Kohm 1/4W .1% AXIAL

RES 427Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50427K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50427K00BHEB-ND
Through Hole Resistors CMF50427K00BHEB-ND
427 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

427 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 427K .1% T-2 Eb E3 Vishay - 67P7416 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 427K .1% T-2 Eb E3 Vishay
67P7416
Cmf-50 427K .1% T-2 Eb E3 Vishay 67P7416
CMF-50 427K .1% T-2 EB e3

CMF-50 427K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50427K00BHEB CMF50427K00BHEB-ND 67P7416
Product Name RES 427K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 427K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 427000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers