Vishay Intertechnology, Inc. Through Hole Resistors CMF50427K00BHEA

Description
427 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
427 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50427K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50427K00BHEA-ND
Through Hole Resistors CMF50427K00BHEA-ND
427 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

427 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 427K OHM 1/4W .1% AXIAL - CMF50427K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 427K OHM 1/4W .1% AXIAL
CMF50427K00BHEA
RES 427K OHM 1/4W .1% AXIAL CMF50427K00BHEA
RES 427Kohm 1/4W .1% AXIAL

RES 427Kohm 1/4W .1% AXIAL

Supplier's Site
Cmf-50 427K .1% T-2 Ea E3 Vishay - 67P7415 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 427K .1% T-2 Ea E3 Vishay
67P7415
Cmf-50 427K .1% T-2 Ea E3 Vishay 67P7415
CMF-50 427K .1% T-2 EA e3

CMF-50 427K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50427K00BHEA-ND CMF50427K00BHEA 67P7415
Product Name Through Hole Resistors RES 427K OHM 1/4W .1% AXIAL Cmf-50 427K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details