Vishay Intertechnology, Inc. RES 422 OHM 1/4W 1% AXIAL CMF50422R00FKRE

Description
RES 422ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/4W 1% AXIAL - CMF50422R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/4W 1% AXIAL
CMF50422R00FKRE
RES 422 OHM 1/4W 1% AXIAL CMF50422R00FKRE
RES 422ohm 1/4W 1% AXIAL

RES 422ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50422R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50422R00FKRE-ND
Through Hole Resistors CMF50422R00FKRE-ND
422 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 422 1% T-1 R36 Vishay - 67P7413 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 422 1% T-1 R36 Vishay
67P7413
Cmf-50 422 1% T-1 R36 Vishay 67P7413
CMF-50 422 1% T-1 R36

CMF-50 422 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50422R00FKRE CMF50422R00FKRE-ND 67P7413
Product Name RES 422 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 422 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details