Vishay Intertechnology, Inc. Through Hole Resistors CMF50422R00FHEB

Description
422 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
422 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF422QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF422QFTR-ND
Through Hole Resistors CMF422QFTR-ND
422 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF422QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF422QFCT-ND
Through Hole Resistors CMF422QFCT-ND
422 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
422 OHM 4W Resistor - 53-CMF50422R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
422 OHM 4W Resistor
53-CMF50422R00FHEB
422 OHM 4W Resistor 53-CMF50422R00FHEB
RES 422 OHM 1/4W 1% AXIAL Product overview: CMF50422R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 422 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 422 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50422R00FHEB can be used for catalog matching and distributor lookup.

RES 422 OHM 1/4W 1% AXIAL Product overview: CMF50422R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 422 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 422 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50422R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 422 OHM 1/4W 1% AXIAL - CMF50422R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/4W 1% AXIAL
CMF50422R00FHEB
RES 422 OHM 1/4W 1% AXIAL CMF50422R00FHEB
RES 422ohm 1/4W 1% AXIAL

RES 422ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 422 1% T-2 Eb E3 Vishay - 67P7411 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 422 1% T-2 Eb E3 Vishay
67P7411
Cmf-50 422 1% T-2 Eb E3 Vishay 67P7411
CMF-50 422 1% T-2 EB e3

CMF-50 422 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF422QFTR-ND 53-CMF50422R00FHEB CMF50422R00FHEB 67P7411
Product Name Through Hole Resistors 422 OHM 4W Resistor RES 422 OHM 1/4W 1% AXIAL Cmf-50 422 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 422 ohms 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details