Vishay Intertechnology, Inc. RES 422K OHM 1/4W 1% AXIAL CMF50422K00FKRE

Description
RES 422Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 422Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 1/4W 1% AXIAL - CMF50422K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1/4W 1% AXIAL
CMF50422K00FKRE
RES 422K OHM 1/4W 1% AXIAL CMF50422K00FKRE
RES 422Kohm 1/4W 1% AXIAL

RES 422Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50422K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50422K00FKRE-ND
Through Hole Resistors CMF50422K00FKRE-ND
422 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 422K 1% T-1 R36 Vishay - 67P7409 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 422K 1% T-1 R36 Vishay
67P7409
Cmf-50 422K 1% T-1 R36 Vishay 67P7409
CMF-50 422K 1% T-1 R36

CMF-50 422K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50422K00FKRE CMF50422K00FKRE-ND 67P7409
Product Name RES 422K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 422K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details