Vishay Intertechnology, Inc. RES 422K OHM 1% 50PPM 1/4W CMF50422K00FHEB

Description
RES 422Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 422Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 1% 50PPM 1/4W - CMF50422K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1% 50PPM 1/4W
CMF50422K00FHEB
RES 422K OHM 1% 50PPM 1/4W CMF50422K00FHEB
RES 422Kohm 1% 50PPM 1/4W

RES 422Kohm 1% 50PPM 1/4W

Supplier's Site
4W Resistor - 53-CMF50422K00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 422K OHM 1/4W 1% AXIAL Product overview: CMF50422K00FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50422K00FHEB can be used for catalog matching and distributor lookup.

RES 422K OHM 1/4W 1% AXIAL Product overview: CMF50422K00FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50422K00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF50422K00FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF50422K00FHEBCT-ND
Through Hole Resistors 541-CMF50422K00FHEBCT-ND
422 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF50422K00FHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF50422K00FHEBTR-ND
Through Hole Resistors 541-CMF50422K00FHEBTR-ND
422 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 422K 1% T-2 Eb E3 Vishay - 67P7407 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 422K 1% T-2 Eb E3 Vishay
67P7407
Cmf-50 422K 1% T-2 Eb E3 Vishay 67P7407
CMF-50 422K 1% T-2 EB e3

CMF-50 422K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF50422K00FHEB 53-CMF50422K00FHEB 541-CMF50422K00FHEBCT-ND 67P7407
Product Name RES 422K OHM 1% 50PPM 1/4W 4W Resistor Through Hole Resistors Cmf-50 422K 1% T-2 Eb E3 Vishay
Resistance Range 422000 ohms 422000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Technology / Construction Metal Film MetalFilm
Mounting / Packaging Axial Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details