Vishay/DaleMetal Film Resistors - Through Hole
422 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-50 422K .5% T-9 RE6
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF50422K00DER6 | CMF50422K00DER6-ND | 67P7406 |
| Product Name | Vishay/DaleMetal Film Resistors - | Through Hole Resistors | Cmf-50 422K .5% T-9 Re6 Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Tolerance | 0.5000 +/- % |