Vishay Intertechnology, Inc. RES 41.2 OHM 1/4W 1% AXIAL CMF5041R200FHEK

Description
RES 41.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 41.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2 OHM 1/4W 1% AXIAL - CMF5041R200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 1/4W 1% AXIAL
CMF5041R200FHEK
RES 41.2 OHM 1/4W 1% AXIAL CMF5041R200FHEK
RES 41.2ohm 1/4W 1% AXIAL

RES 41.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5041R200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5041R200FHEK-ND
Through Hole Resistors CMF5041R200FHEK-ND
41.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

41.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 41.2 1% T-2 Ek E3 Vishay - 67P7383 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 41.2 1% T-2 Ek E3 Vishay
67P7383
Cmf-50 41.2 1% T-2 Ek E3 Vishay 67P7383
CMF-50 41.2 1% T-2 EK e3

CMF-50 41.2 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5041R200FHEK CMF5041R200FHEK-ND 67P7383
Product Name RES 41.2 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 41.2 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details