Vishay Intertechnology, Inc. Through Hole Resistors CMF5041K500FKEA

Description
41.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
41.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5041K500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5041K500FKEA-ND
Through Hole Resistors CMF5041K500FKEA-ND
41.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

41.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5041K500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5041K500FKEA
Metal Film Resistors - CMF5041K500FKEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-50 41.5K 1% T-1 Ea E3 Vishay - 67P7380 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 41.5K 1% T-1 Ea E3 Vishay
67P7380
Cmf-50 41.5K 1% T-1 Ea E3 Vishay 67P7380
CMF-50 41.5K 1% T-1 EA e3

CMF-50 41.5K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5041K500FKEA-ND CMF5041K500FKEA 67P7380
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 41.5K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details