Vishay Intertechnology, Inc. RES 412K OHM 1/4W 1% AXIAL CMF50412K00FKEA

Description
RES 412Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 412Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412K OHM 1/4W 1% AXIAL - CMF50412K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1/4W 1% AXIAL
CMF50412K00FKEA
RES 412K OHM 1/4W 1% AXIAL CMF50412K00FKEA
RES 412Kohm 1/4W 1% AXIAL

RES 412Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50412K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50412K00FKEA-ND
Through Hole Resistors CMF50412K00FKEA-ND
412 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

412 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50412K00FKEA CMF50412K00FKEA-ND
Product Name RES 412K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details