Vishay Intertechnology, Inc. RES 40.2 OHM 1/4W 1% AXIAL CMF5040R200FKRE

Description
RES 40.2ohm 1/4W 1% AXIAL
Request a Quote
Description
RES 40.2ohm 1/4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1/4W 1% AXIAL - CMF5040R200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/4W 1% AXIAL
CMF5040R200FKRE
RES 40.2 OHM 1/4W 1% AXIAL CMF5040R200FKRE
RES 40.2ohm 1/4W 1% AXIAL

RES 40.2ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 40.2 1% T-1 R36 Vishay - 67P7367 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 40.2 1% T-1 R36 Vishay
67P7367
Cmf-50 40.2 1% T-1 R36 Vishay 67P7367
CMF-50 40.2 1% T-1 R36

CMF-50 40.2 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5040R200FKRE 67P7367
Product Name RES 40.2 OHM 1/4W 1% AXIAL Cmf-50 40.2 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers