Vishay Intertechnology, Inc. RES 40.2 OHM 1/4W 1% AXIAL CMF5040R200FKEB

Description
RES 40.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1/4W 1% AXIAL - CMF5040R200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/4W 1% AXIAL
CMF5040R200FKEB
RES 40.2 OHM 1/4W 1% AXIAL CMF5040R200FKEB
RES 40.2ohm 1/4W 1% AXIAL

RES 40.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5040R200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5040R200FKEB-ND
Through Hole Resistors CMF5040R200FKEB-ND
40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 40.2 1% T-1 Eb E3 Vishay - 67P7366 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 40.2 1% T-1 Eb E3 Vishay
67P7366
Cmf-50 40.2 1% T-1 Eb E3 Vishay 67P7366
CMF-50 40.2 1% T-1 EB e3

CMF-50 40.2 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5040R200FKEB CMF5040R200FKEB-ND 67P7366
Product Name RES 40.2 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 40.2 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details