Vishay Intertechnology, Inc. RES 40.2 OHM 1% 50PPM 1/4W CMF5040R200FHEB

Description
RES 40.2ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 40.2ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1% 50PPM 1/4W - CMF5040R200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1% 50PPM 1/4W
CMF5040R200FHEB
RES 40.2 OHM 1% 50PPM 1/4W CMF5040R200FHEB
RES 40.2ohm 1% 50PPM 1/4W

RES 40.2ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF40.2QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF40.2QFTR-ND
Through Hole Resistors CMF40.2QFTR-ND
40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF40.2QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF40.2QFCT-ND
Through Hole Resistors CMF40.2QFCT-ND
40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5040R200FHEB CMF40.2QFTR-ND
Product Name RES 40.2 OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details