Vishay Intertechnology, Inc. RES 40 OHM 1/4W 1% AXIAL CMF5040R000FHEK

Description
RES 40ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 40ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40 OHM 1/4W 1% AXIAL - CMF5040R000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 1/4W 1% AXIAL
CMF5040R000FHEK
RES 40 OHM 1/4W 1% AXIAL CMF5040R000FHEK
RES 40ohm 1/4W 1% AXIAL

RES 40ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5040R000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5040R000FHEK-ND
Through Hole Resistors CMF5040R000FHEK-ND
40 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 40 1% T-2 Ek E3 Vishay - 67P7362 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 40 1% T-2 Ek E3 Vishay
67P7362
Cmf-50 40 1% T-2 Ek E3 Vishay 67P7362
CMF-50 40 1% T-2 EK e3

CMF-50 40 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5040R000FHEK CMF5040R000FHEK-ND 67P7362
Product Name RES 40 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 40 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40 ohms 40 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers