Vishay Intertechnology, Inc. RES 40.2K OHM 1/4W 1% AXIAL CMF5040K200FKEA

Description
RES 40.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/4W 1% AXIAL - CMF5040K200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/4W 1% AXIAL
CMF5040K200FKEA
RES 40.2K OHM 1/4W 1% AXIAL CMF5040K200FKEA
RES 40.2Kohm 1/4W 1% AXIAL

RES 40.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5040K200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5040K200FKEA-ND
Through Hole Resistors CMF5040K200FKEA-ND
40.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 40.2K 1% T-1 Ea E3 Vishay - 67P7355 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 40.2K 1% T-1 Ea E3 Vishay
67P7355
Cmf-50 40.2K 1% T-1 Ea E3 Vishay 67P7355
CMF-50 40.2K 1% T-1 EA e3

CMF-50 40.2K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5040K200FKEA CMF5040K200FKEA-ND 67P7355
Product Name RES 40.2K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 40.2K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details