Vishay Precision Group RES 40.2K OHM 1% 50PPM 1/4W CMF5040K200FHEB

Description
RES 40.2Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 40.2Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1% 50PPM 1/4W - CMF5040K200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1% 50PPM 1/4W
CMF5040K200FHEB
RES 40.2K OHM 1% 50PPM 1/4W CMF5040K200FHEB
RES 40.2Kohm 1% 50PPM 1/4W

RES 40.2Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF40.2KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF40.2KQFTR-ND
Through Hole Resistors CMF40.2KQFTR-ND
40.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF40.2KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF40.2KQFCT-ND
Through Hole Resistors CMF40.2KQFCT-ND
40.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 40.2 Kohm, 250 Mw, 1%; Resistance Vishay - 83R8088 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 40.2 Kohm, 250 Mw, 1%; Resistance Vishay
83R8088
Resistor, Metal Film, 40.2 Kohm, 250 Mw, 1%; Resistance Vishay 83R8088
RESISTOR, METAL FILM, 40.2 KOHM, 250 MW, 1%; Resistance:40.2kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 40.2 KOHM, 250 MW, 1%; Resistance:40.2kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 40.2Kohm, 250Mw, ±1%; Resistance Vishay - 03P0941 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 40.2Kohm, 250Mw, ±1%; Resistance Vishay
03P0941
Metal Film Resistor, 40.2Kohm, 250Mw, ±1%; Resistance Vishay 03P0941
METAL FILM RESISTOR, 40.2KOHM, 250mW, ±1%; Resistance:40.2kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 40.2KOHM, 250mW, ±1%; Resistance:40.2kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5040K200FHEB CMF40.2KQFTR-ND 83R8088
Product Name RES 40.2K OHM 1% 50PPM 1/4W Through Hole Resistors Resistor, Metal Film, 40.2 Kohm, 250 Mw, 1%; Resistance Vishay
Resistance Range 40200 ohms 40200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers