Vishay Intertechnology, Inc. RES 40.2K OHM 1/4W .1% AXIAL CMF5040K200BER6

Description
RES 40.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 40.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/4W .1% AXIAL - CMF5040K200BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/4W .1% AXIAL
CMF5040K200BER6
RES 40.2K OHM 1/4W .1% AXIAL CMF5040K200BER6
RES 40.2Kohm 1/4W .1% AXIAL

RES 40.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5040K200BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5040K200BER6-ND
Through Hole Resistors CMF5040K200BER6-ND
40.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 40.2K .1% T-9 Re6 Vishay - 67P7354 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 40.2K .1% T-9 Re6 Vishay
67P7354
Cmf-50 40.2K .1% T-9 Re6 Vishay 67P7354
CMF-50 40.2K .1% T-9 RE6

CMF-50 40.2K .1% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5040K200BER6 CMF5040K200BER6-ND 67P7354
Product Name RES 40.2K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 40.2K .1% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details