Vishay Intertechnology, Inc. RES 40K OHM 1/4W 0.1% AXIAL CMF5040K000BHEK

Description
RES 40Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 40Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40K OHM 1/4W 0.1% AXIAL - CMF5040K000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40K OHM 1/4W 0.1% AXIAL
CMF5040K000BHEK
RES 40K OHM 1/4W 0.1% AXIAL CMF5040K000BHEK
RES 40Kohm 1/4W 0.1% AXIAL

RES 40Kohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5040K000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5040K000BHEK-ND
Through Hole Resistors CMF5040K000BHEK-ND
40 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 40K .1% T-2 Ek E3 Vishay - 67P7349 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 40K .1% T-2 Ek E3 Vishay
67P7349
Cmf-50 40K .1% T-2 Ek E3 Vishay 67P7349
CMF-50 40K .1% T-2 EK e3

CMF-50 40K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5040K000BHEK CMF5040K000BHEK-ND 67P7349
Product Name RES 40K OHM 1/4W 0.1% AXIAL Through Hole Resistors Cmf-50 40K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details