Vishay Intertechnology, Inc. RES 40K OHM 1/4W 0.1% AXIAL CMF5040K000BHBF

Description
RES 40Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 40Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40K OHM 1/4W 0.1% AXIAL - CMF5040K000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40K OHM 1/4W 0.1% AXIAL
CMF5040K000BHBF
RES 40K OHM 1/4W 0.1% AXIAL CMF5040K000BHBF
RES 40Kohm 1/4W 0.1% AXIAL

RES 40Kohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5040K000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5040K000BHBF-ND
Through Hole Resistors CMF5040K000BHBF-ND
40 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 40 Kohm, +/0.1 Percent, 50 Ppm Vishay - 40C5319 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 40 Kohm, +/0.1 Percent, 50 Ppm Vishay
40C5319
Cmf50, 40 Kohm, +/0.1 Percent, 50 Ppm Vishay 40C5319
CMF50, 40 kOhm, +/- 0.1 Percent, 50 ppm

CMF50, 40 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5040K000BHBF CMF5040K000BHBF-ND 40C5319
Product Name RES 40K OHM 1/4W 0.1% AXIAL Through Hole Resistors Cmf50, 40 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details