Vishay Intertechnology, Inc. 402 OHM 4W Resistor CMF50402R00FHEB

Description
RES 402 OHM 1/4W 1% AXIAL Product overview: CMF50402R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 402 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50402R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 402 OHM 1/4W 1% AXIAL Product overview: CMF50402R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 402 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50402R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
402 OHM 4W Resistor - 53-CMF50402R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
402 OHM 4W Resistor
53-CMF50402R00FHEB
402 OHM 4W Resistor 53-CMF50402R00FHEB
RES 402 OHM 1/4W 1% AXIAL Product overview: CMF50402R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 402 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50402R00FHEB can be used for catalog matching and distributor lookup.

RES 402 OHM 1/4W 1% AXIAL Product overview: CMF50402R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 402 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50402R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF402QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF402QFTR-ND
Through Hole Resistors CMF402QFTR-ND
402 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF402QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF402QFCT-ND
Through Hole Resistors CMF402QFCT-ND
402 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 402 OHM 1% 50PPM 1/4W - CMF50402R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1% 50PPM 1/4W
CMF50402R00FHEB
RES 402 OHM 1% 50PPM 1/4W CMF50402R00FHEB
RES 402ohm 1% 50PPM 1/4W

RES 402ohm 1% 50PPM 1/4W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-CMF50402R00FHEB CMF402QFTR-ND CMF50402R00FHEB
Product Name 402 OHM 4W Resistor Through Hole Resistors RES 402 OHM 1% 50PPM 1/4W
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details