Vishay Intertechnology, Inc. Metal Film Resistors - CMF503M0900FLEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF503M0900FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF503M0900FLEK
Metal Film Resistors - CMF503M0900FLEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF503M0900FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503M0900FLEK-ND
Through Hole Resistors CMF503M0900FLEK-ND
3.09 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 3.09M 1% T-0 Ek E3 Vishay - 67P6903 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.09M 1% T-0 Ek E3 Vishay
67P6903
Cmf-50 3.09M 1% T-0 Ek E3 Vishay 67P6903
CMF-50 3.09M 1% T-0 EK e3

CMF-50 3.09M 1% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503M0900FLEK CMF503M0900FLEK-ND 67P6903
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 3.09M 1% T-0 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details