Vishay Intertechnology, Inc. Metal Film Resistors - CMF503M0900FLBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF503M0900FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF503M0900FLBF
Metal Film Resistors - CMF503M0900FLBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF503M0900FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503M0900FLBF-ND
Through Hole Resistors CMF503M0900FLBF-ND
3.09 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF503M0900FLBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF503M0900FLBF
Through Hole Resistors CMF503M0900FLBF
RES 3.09M OHM 1/4W 1% AXIAL

RES 3.09M OHM 1/4W 1% AXIAL

Supplier's Site Datasheet
Cmf-50 3.09M 1% T-0 B14 Vishay - 67P6902 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.09M 1% T-0 B14 Vishay
67P6902
Cmf-50 3.09M 1% T-0 B14 Vishay 67P6902
CMF-50 3.09M 1% T-0 B14

CMF-50 3.09M 1% T-0 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF503M0900FLBF CMF503M0900FLBF-ND CMF503M0900FLBF 67P6902
Product Name Metal Film Resistors - Through Hole Resistors Through Hole Resistors Cmf-50 3.09M 1% T-0 B14 Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers