Vishay Intertechnology, Inc. RES 3.9K OHM 1/4W 5% AXIAL CMF503K9000JNEB

Description
RES 3.9Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/4W 5% AXIAL - CMF503K9000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/4W 5% AXIAL
CMF503K9000JNEB
RES 3.9K OHM 1/4W 5% AXIAL CMF503K9000JNEB
RES 3.9Kohm 1/4W 5% AXIAL

RES 3.9Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K9000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K9000JNEB-ND
Through Hole Resistors CMF503K9000JNEB-ND
3.9 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 3.9K 5% T-00 Eb E3 Vishay - 67P6893 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.9K 5% T-00 Eb E3 Vishay
67P6893
Cmf-50 3.9K 5% T-00 Eb E3 Vishay 67P6893
CMF-50 3.9K 5% T-00 EB e3

CMF-50 3.9K 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K9000JNEB CMF503K9000JNEB-ND 67P6893
Product Name RES 3.9K OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 3.9K 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details