Vishay Intertechnology, Inc. RES 3.9K OHM 1/4W 1% AXIAL CMF503K9000FKR6

Description
RES 3.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/4W 1% AXIAL - CMF503K9000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/4W 1% AXIAL
CMF503K9000FKR6
RES 3.9K OHM 1/4W 1% AXIAL CMF503K9000FKR6
RES 3.9Kohm 1/4W 1% AXIAL

RES 3.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K9000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K9000FKR6-ND
Through Hole Resistors CMF503K9000FKR6-ND
3.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 3.9 Kohm, +/1 Percent, 100 Ppm Vishay - 40C5193 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 3.9 Kohm, +/1 Percent, 100 Ppm Vishay
40C5193
Cmf50, 3.9 Kohm, +/1 Percent, 100 Ppm Vishay 40C5193
CMF50, 3.9 kOhm, +/- 1 Percent, 100 ppm

CMF50, 3.9 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K9000FKR6 CMF503K9000FKR6-ND 40C5193
Product Name RES 3.9K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 3.9 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details