Vishay Precision Group Through Hole Resistors CMF503K8300FHEB

Description
3.83 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.83 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF503K8300FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF503K8300FHEBCT-ND
Through Hole Resistors 541-CMF503K8300FHEBCT-ND
3.83 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.83 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF503K8300FHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF503K8300FHEBTR-ND
Through Hole Resistors 541-CMF503K8300FHEBTR-ND
3.83 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.83 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF503K8300FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 3.83K OHM 1/4W 1% AXIAL Product overview: CMF503K8300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF503K8300FHEB can be used for catalog matching and distributor lookup.

RES 3.83K OHM 1/4W 1% AXIAL Product overview: CMF503K8300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF503K8300FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 3.83K OHM 1% 50PPM 1/4W - CMF503K8300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1% 50PPM 1/4W
CMF503K8300FHEB
RES 3.83K OHM 1% 50PPM 1/4W CMF503K8300FHEB
RES 3.83Kohm 1% 50PPM 1/4W

RES 3.83Kohm 1% 50PPM 1/4W

Supplier's Site
Metal Film Resistor, 3.83 Kohm, 250 Mw, 1%; Resistance Vishay - 67P6877 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.83 Kohm, 250 Mw, 1%; Resistance Vishay
67P6877
Metal Film Resistor, 3.83 Kohm, 250 Mw, 1%; Resistance Vishay 67P6877
METAL FILM RESISTOR, 3.83 KOHM, 250 MW, 1%; Resistance:3.83kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.83 KOHM, 250 MW, 1%; Resistance:3.83kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CMF503K8300FHEBCT-ND 53-CMF503K8300FHEB CMF503K8300FHEB 67P6877
Product Name Through Hole Resistors 4W Resistor RES 3.83K OHM 1% 50PPM 1/4W Metal Film Resistor, 3.83 Kohm, 250 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers