Vishay Intertechnology, Inc. RES 3.74K OHM 1/4W 1% AXIAL CMF503K7400FKEB

Description
RES 3.74Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.74Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/4W 1% AXIAL - CMF503K7400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/4W 1% AXIAL
CMF503K7400FKEB
RES 3.74K OHM 1/4W 1% AXIAL CMF503K7400FKEB
RES 3.74Kohm 1/4W 1% AXIAL

RES 3.74Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K7400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K7400FKEB-ND
Through Hole Resistors CMF503K7400FKEB-ND
3.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 3.74K 1% T-1 Eb E3 Vishay - 67P6875 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.74K 1% T-1 Eb E3 Vishay
67P6875
Cmf-50 3.74K 1% T-1 Eb E3 Vishay 67P6875
CMF-50 3.74K 1% T-1 EB e3

CMF-50 3.74K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K7400FKEB CMF503K7400FKEB-ND 67P6875
Product Name RES 3.74K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 3.74K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details