Vishay Intertechnology, Inc. RES 3.74K OHM 1% 50PPM 1/4W CMF503K7400FHEB

Description
RES 3.74Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 3.74Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1% 50PPM 1/4W - CMF503K7400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1% 50PPM 1/4W
CMF503K7400FHEB
RES 3.74K OHM 1% 50PPM 1/4W CMF503K7400FHEB
RES 3.74Kohm 1% 50PPM 1/4W

RES 3.74Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF3.74KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.74KQFTR-ND
Through Hole Resistors CMF3.74KQFTR-ND
3.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF3.74KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.74KQFCT-ND
Through Hole Resistors CMF3.74KQFCT-ND
3.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF503K7400FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 3.74K OHM 1/4W 1% AXIAL Product overview: CMF503K7400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF503K7400FHEB can be used for catalog matching and distributor lookup.

RES 3.74K OHM 1/4W 1% AXIAL Product overview: CMF503K7400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF503K7400FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 3.74K 1% T-2 Eb E3 Vishay - 67P6873 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.74K 1% T-2 Eb E3 Vishay
67P6873
Cmf-50 3.74K 1% T-2 Eb E3 Vishay 67P6873
CMF-50 3.74K 1% T-2 EB e3

CMF-50 3.74K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF503K7400FHEB CMF3.74KQFTR-ND 53-CMF503K7400FHEB 67P6873
Product Name RES 3.74K OHM 1% 50PPM 1/4W Through Hole Resistors 4W Resistor Cmf-50 3.74K 1% T-2 Eb E3 Vishay
Resistance Range 3740 ohms 3740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details