Vishay Intertechnology, Inc. RES 3.74K OHM 1/4W .1% AXIAL CMF503K7400BHEK

Description
RES 3.74Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.74Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/4W .1% AXIAL - CMF503K7400BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/4W .1% AXIAL
CMF503K7400BHEK
RES 3.74K OHM 1/4W .1% AXIAL CMF503K7400BHEK
RES 3.74Kohm 1/4W .1% AXIAL

RES 3.74Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K7400BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K7400BHEK-ND
Through Hole Resistors CMF503K7400BHEK-ND
3.74 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.74 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 3.74K .1% T-2 Ek E3 Vishay - 67P6870 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.74K .1% T-2 Ek E3 Vishay
67P6870
Cmf-50 3.74K .1% T-2 Ek E3 Vishay 67P6870
CMF-50 3.74K .1% T-2 EK e3

CMF-50 3.74K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K7400BHEK CMF503K7400BHEK-ND 67P6870
Product Name RES 3.74K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 3.74K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details