Vishay Intertechnology, Inc. RES 3.6K OHM 1/4W 2% AXIAL CMF503K6000GKBF

Description
RES 3.6Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.6Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 1/4W 2% AXIAL - CMF503K6000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 1/4W 2% AXIAL
CMF503K6000GKBF
RES 3.6K OHM 1/4W 2% AXIAL CMF503K6000GKBF
RES 3.6Kohm 1/4W 2% AXIAL

RES 3.6Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K6000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K6000GKBF-ND
Through Hole Resistors CMF503K6000GKBF-ND
3.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF503K6000GKBF CMF503K6000GKBF-ND
Product Name RES 3.6K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details