Vishay Intertechnology, Inc. 4W Resistor CMF503K5700FHEB

Description
RES 3.57K OHM 1/4W 1% AXIAL Product overview: CMF503K5700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF503K5700FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 3.57K OHM 1/4W 1% AXIAL Product overview: CMF503K5700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF503K5700FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF503K5700FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 3.57K OHM 1/4W 1% AXIAL Product overview: CMF503K5700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF503K5700FHEB can be used for catalog matching and distributor lookup.

RES 3.57K OHM 1/4W 1% AXIAL Product overview: CMF503K5700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF503K5700FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 3.57K OHM 1/4W 1% AXIAL - CMF503K5700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/4W 1% AXIAL
CMF503K5700FHEB
RES 3.57K OHM 1/4W 1% AXIAL CMF503K5700FHEB
RES 3.57Kohm 1/4W 1% AXIAL

RES 3.57Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF3.57KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.57KQFTR-ND
Through Hole Resistors CMF3.57KQFTR-ND
3.57 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.57 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF3.57KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.57KQFCT-ND
Through Hole Resistors CMF3.57KQFCT-ND
3.57 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.57 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 3.57K 1% T-2 Eb E3 Vishay - 67P6855 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.57K 1% T-2 Eb E3 Vishay
67P6855
Cmf-50 3.57K 1% T-2 Eb E3 Vishay 67P6855
CMF-50 3.57K 1% T-2 EB e3

CMF-50 3.57K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF503K5700FHEB CMF503K5700FHEB CMF3.57KQFTR-ND 67P6855
Product Name 4W Resistor RES 3.57K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 3.57K 1% T-2 Eb E3 Vishay
Resistance Range 3570 ohms 3570 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details