Vishay Intertechnology, Inc. RES 3.48K OHM 1/4W 1% AXIAL CMF503K4800FKEA

Description
RES 3.48Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.48Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1/4W 1% AXIAL - CMF503K4800FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1/4W 1% AXIAL
CMF503K4800FKEA
RES 3.48K OHM 1/4W 1% AXIAL CMF503K4800FKEA
RES 3.48Kohm 1/4W 1% AXIAL

RES 3.48Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K4800FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K4800FKEA-ND
Through Hole Resistors CMF503K4800FKEA-ND
3.48 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 3.48K 1% T-1 Ea E3 Vishay - 67P6853 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.48K 1% T-1 Ea E3 Vishay
67P6853
Cmf-50 3.48K 1% T-1 Ea E3 Vishay 67P6853
CMF-50 3.48K 1% T-1 EA e3

CMF-50 3.48K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K4800FKEA CMF503K4800FKEA-ND 67P6853
Product Name RES 3.48K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 3.48K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers