Vishay Intertechnology, Inc. Through Hole Resistors CMF503K4800FHEK

Description
3.48 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.48 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF503K4800FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K4800FHEK-ND
Through Hole Resistors CMF503K4800FHEK-ND
3.48 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.48K OHM 1/4W 1% AXIAL - CMF503K4800FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1/4W 1% AXIAL
CMF503K4800FHEK
RES 3.48K OHM 1/4W 1% AXIAL CMF503K4800FHEK
RES 3.48Kohm 1/4W 1% AXIAL

RES 3.48Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 3.48K 1% T-2 Ek E3 Vishay - 67P6852 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.48K 1% T-2 Ek E3 Vishay
67P6852
Cmf-50 3.48K 1% T-2 Ek E3 Vishay 67P6852
CMF-50 3.48K 1% T-2 EK e3

CMF-50 3.48K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K4800FHEK-ND CMF503K4800FHEK 67P6852
Product Name Through Hole Resistors RES 3.48K OHM 1/4W 1% AXIAL Cmf-50 3.48K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers