Vishay Intertechnology, Inc. Through Hole Resistors CMF503K4800FHBF

Description
3.48 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.48 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF503K4800FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K4800FHBF-ND
Through Hole Resistors CMF503K4800FHBF-ND
3.48 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.48K OHM 1/4W 1% AXIAL - CMF503K4800FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1/4W 1% AXIAL
CMF503K4800FHBF
RES 3.48K OHM 1/4W 1% AXIAL CMF503K4800FHBF
RES 3.48Kohm 1/4W 1% AXIAL

RES 3.48Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 3.48K 1% T-2 B14 Vishay - 67P6850 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.48K 1% T-2 B14 Vishay
67P6850
Cmf-50 3.48K 1% T-2 B14 Vishay 67P6850
CMF-50 3.48K 1% T-2 B14

CMF-50 3.48K 1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K4800FHBF-ND CMF503K4800FHBF 67P6850
Product Name Through Hole Resistors RES 3.48K OHM 1/4W 1% AXIAL Cmf-50 3.48K 1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers