Vishay Intertechnology, Inc. RES 3.32K OHM 1/4W 1% AXIAL CMF503K3200FKRE

Description
RES 3.32Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/4W 1% AXIAL - CMF503K3200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/4W 1% AXIAL
CMF503K3200FKRE
RES 3.32K OHM 1/4W 1% AXIAL CMF503K3200FKRE
RES 3.32Kohm 1/4W 1% AXIAL

RES 3.32Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K3200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K3200FKRE-ND
Through Hole Resistors CMF503K3200FKRE-ND
3.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 3.32K 1% T-1 R36 Vishay - 67P6845 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.32K 1% T-1 R36 Vishay
67P6845
Cmf-50 3.32K 1% T-1 R36 Vishay 67P6845
CMF-50 3.32K 1% T-1 R36

CMF-50 3.32K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K3200FKRE CMF503K3200FKRE-ND 67P6845
Product Name RES 3.32K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 3.32K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details