Vishay Intertechnology, Inc. RES 3.32K OHM 1/4W 1% AXIAL CMF503K3200FKEA

Description
RES 3.32Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/4W 1% AXIAL - CMF503K3200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/4W 1% AXIAL
CMF503K3200FKEA
RES 3.32K OHM 1/4W 1% AXIAL CMF503K3200FKEA
RES 3.32Kohm 1/4W 1% AXIAL

RES 3.32Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K3200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K3200FKEA-ND
Through Hole Resistors CMF503K3200FKEA-ND
3.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 3.32K 1% T-1 Ea E3 Vishay - 67P6843 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.32K 1% T-1 Ea E3 Vishay
67P6843
Cmf-50 3.32K 1% T-1 Ea E3 Vishay 67P6843
CMF-50 3.32K 1% T-1 EA e3

CMF-50 3.32K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K3200FKEA CMF503K3200FKEA-ND 67P6843
Product Name RES 3.32K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 3.32K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details