Vishay Precision Group Metal Film Resistors - CMF503K3200FHKA

Description
Metal Film Resistors - Through Hole CMF-50 3.32K 1% T-2 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-50 3.32K 1% T-2 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF503K3200FHKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF503K3200FHKA
Metal Film Resistors - CMF503K3200FHKA
Metal Film Resistors - Through Hole CMF-50 3.32K 1% T-2 K36

Metal Film Resistors - Through Hole CMF-50 3.32K 1% T-2 K36

Supplier's Site
Cmf-50 3.32K 1% T-2 K36 Vishay - 67P6842 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.32K 1% T-2 K36 Vishay
67P6842
Cmf-50 3.32K 1% T-2 K36 Vishay 67P6842
CMF-50 3.32K 1% T-2 K36

CMF-50 3.32K 1% T-2 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF503K3200FHKA 67P6842
Product Name Metal Film Resistors - Cmf-50 3.32K 1% T-2 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details