Vishay Intertechnology, Inc. RES 3.32K OHM 1/4W 1% AXIAL CMF503K3200FHEK

Description
RES 3.32Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/4W 1% AXIAL - CMF503K3200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/4W 1% AXIAL
CMF503K3200FHEK
RES 3.32K OHM 1/4W 1% AXIAL CMF503K3200FHEK
RES 3.32Kohm 1/4W 1% AXIAL

RES 3.32Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K3200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K3200FHEK-ND
Through Hole Resistors CMF503K3200FHEK-ND
3.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 3.32K 1% T-2 Ek E3 Vishay - 67P6841 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.32K 1% T-2 Ek E3 Vishay
67P6841
Cmf-50 3.32K 1% T-2 Ek E3 Vishay 67P6841
CMF-50 3.32K 1% T-2 EK e3

CMF-50 3.32K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K3200FHEK CMF503K3200FHEK-ND 67P6841
Product Name RES 3.32K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 3.32K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details