Vishay Precision Group 4W 200V Resistor CMF503K3200FHEB

Description
3.32kR 1% 1/4W Metal Film Resistor, Axial, 200V Product overview: CMF503K3200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF503K3200FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.32kR 1% 1/4W Metal Film Resistor, Axial, 200V Product overview: CMF503K3200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF503K3200FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W 200V Resistor - 53-CMF503K3200FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 200V Resistor
53-CMF503K3200FHEB
4W 200V Resistor 53-CMF503K3200FHEB
3.32kR 1% 1/4W Metal Film Resistor, Axial, 200V Product overview: CMF503K3200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF503K3200FHEB can be used for catalog matching and distributor lookup.

3.32kR 1% 1/4W Metal Film Resistor, Axial, 200V Product overview: CMF503K3200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF503K3200FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF3.32KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.32KQFCT-ND
Through Hole Resistors CMF3.32KQFCT-ND
3.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF3.32KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.32KQFTR-ND
Through Hole Resistors CMF3.32KQFTR-ND
3.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.32K OHM 1/4W 1% AXIAL - CMF503K3200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/4W 1% AXIAL
CMF503K3200FHEB
RES 3.32K OHM 1/4W 1% AXIAL CMF503K3200FHEB
RES 3.32Kohm 1/4W 1% AXIAL

RES 3.32Kohm 1/4W 1% AXIAL

Supplier's Site
Metal Film Resistor, 3.32 Kohm, 250 Mw, 1%; Resistance Vishay - 67P6840 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.32 Kohm, 250 Mw, 1%; Resistance Vishay
67P6840
Metal Film Resistor, 3.32 Kohm, 250 Mw, 1%; Resistance Vishay 67P6840
METAL FILM RESISTOR, 3.32 KOHM, 250 MW, 1%; Resistance:3.32kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.32 KOHM, 250 MW, 1%; Resistance:3.32kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 3.32 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8077 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.32 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8077
Metal Film Resistor, 3.32 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8077
METAL FILM RESISTOR, 3.32 KOHM, 250 MW, 1%, FULL REEL; Resistance:3.32kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 3.32 KOHM, 250 MW, 1%, FULL REEL; Resistance:3.32kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
RES 3.32K OHM 1/4W 1% AXIAL - 873-CMF503K3200FHEB - Utmel Electronic Limited
Hong Kong, China
RES 3.32K OHM 1/4W 1% AXIAL
873-CMF503K3200FHEB
RES 3.32K OHM 1/4W 1% AXIAL 873-CMF503K3200FHEB
RES 3.32K OHM 1/4W 1% AXIAL

RES 3.32K OHM 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-CMF503K3200FHEB CMF3.32KQFCT-ND CMF503K3200FHEB 67P6840 83R8077 873-CMF503K3200FHEB
Product Name 4W 200V Resistor Through Hole Resistors RES 3.32K OHM 1/4W 1% AXIAL Metal Film Resistor, 3.32 Kohm, 250 Mw, 1%; Resistance Vishay Metal Film Resistor, 3.32 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay RES 3.32K OHM 1/4W 1% AXIAL
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm MetalFilm; Metal Film
Resistance Range 3320 ohms 3320 ohms 3320 ohms 3320 ohms 3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers