Vishay Intertechnology, Inc. Metal Film Resistors - CMF503K3200BERE

Description
Metal Film Resistors - Through Hole CMF-50 3.32K .1% T-9 R36
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 3.32K .1% T-9 R36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF503K3200BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF503K3200BERE
Metal Film Resistors - CMF503K3200BERE
Metal Film Resistors - Through Hole CMF-50 3.32K .1% T-9 R36

Metal Film Resistors - Through Hole CMF-50 3.32K .1% T-9 R36

Supplier's Site
Through Hole Resistors - CMF503K3200BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K3200BERE-ND
Through Hole Resistors CMF503K3200BERE-ND
3.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF503K3200BERE CMF503K3200BERE-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details