Vishay Intertechnology, Inc. RES 3.3K OHM 1/4W 5% AXIAL CMF503K3000JNEB

Description
RES 3.3Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/4W 5% AXIAL - CMF503K3000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/4W 5% AXIAL
CMF503K3000JNEB
RES 3.3K OHM 1/4W 5% AXIAL CMF503K3000JNEB
RES 3.3Kohm 1/4W 5% AXIAL

RES 3.3Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K3000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K3000JNEB-ND
Through Hole Resistors CMF503K3000JNEB-ND
3.3 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 3.3K 5% T-00 Eb E3 Vishay - 67P6834 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.3K 5% T-00 Eb E3 Vishay
67P6834
Cmf-50 3.3K 5% T-00 Eb E3 Vishay 67P6834
CMF-50 3.3K 5% T-00 EB e3

CMF-50 3.3K 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K3000JNEB CMF503K3000JNEB-ND 67P6834
Product Name RES 3.3K OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 3.3K 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details